ODU-USA, Inc. Circular Connector Assemblies G32KAC-P12NFG2-000L

Description
PANEL RECEPTACLE, STY GK, SER K,
Request a Quote Datasheet
Description
PANEL RECEPTACLE, STY GK, SER K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-G32KAC-P12NFG2-000L-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-G32KAC-P12NFG2-000L-ND
Circular Connector Assemblies 1907-G32KAC-P12NFG2-000L-ND
PANEL RECEPTACLE, STY GK, SER K,

PANEL RECEPTACLE, STY GK, SER K,

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Panel; Product Range Odu-Usa - 57AK8924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Panel; Product Range Odu-Usa
57AK8924
Circular Conn, Rcpt, 12Pos, Panel; Product Range Odu-Usa 57AK8924
CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:Mini-Snap K Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:Mini-Snap K Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-G32KAC-P12NFG2-000L-ND 57AK8924
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12Pos, Panel; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details