ODU MEDI-SNAP® Receptacle for front pane
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR ROHS COMPLIANT: YES
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MC7-P14LCC0-0050
The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.
The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.
MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MC7-P14LCC0-0050 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G11MC7-P14LCC0-0050 | G11MC7-P14LCC0-0050-ND | 76AJ6125 | ODUG11MC7-P14LCC0-0050 |
| Product Name | Circular Connector Assemblies | Connector Rohs Compliant Odu-Usa | ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - G11MC7-P14LCC0-0050 | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Hospital Grade / Medical |