ODU-USA, Inc. Circular Connector Assemblies G11MC7-P08LFD0-0020

Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G11MC7-P08LFD0-0020-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11MC7-P08LFD0-0020-ND
Circular Connector Assemblies G11MC7-P08LFD0-0020-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Receptacle for front pane

ODU MEDI-SNAP® Receptacle for front pane

Buy Now
Connector Rohs Compliant Odu-Usa - 76AJ6099 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
76AJ6099
Connector Rohs Compliant Odu-Usa 76AJ6099
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 8 Contact, Size 1, 45° Key - G11MC7-P08LFD0-0020 - ODUG11MC7-P08LFD0-0020 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 8 Contact, Size 1, 45° Key - G11MC7-P08LFD0-0020
ODUG11MC7-P08LFD0-0020
ODU MEDI-SNAP® Connector, Receptacle, 8 Contact, Size 1, 45° Key - G11MC7-P08LFD0-0020 ODUG11MC7-P08LFD0-0020
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MC7-P08LFD0-0020 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MC7-P08LFD0-0020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MC7-P08LFD0-0020

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MC7-P08LFD0-0020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11MC7-P08LFD0-0020-ND G11MC7-P08LFD0-0020 76AJ6099 ODUG11MC7-P08LFD0-0020
Product Name Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 8 Contact, Size 1, 45° Key - G11MC7-P08LFD0-0020
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers