ODU-USA, Inc. Circular Connector Assemblies G11MC7-P06LFD0-0030

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G11MC7-P06LFD0-0030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11MC7-P06LFD0-0030-ND
Circular Connector Assemblies G11MC7-P06LFD0-0030-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Receptacle for front pane

ODU MEDI-SNAP® Receptacle for front pane

Buy Now
Connector Rohs Compliant Odu-Usa - 76AJ6086 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
76AJ6086
Connector Rohs Compliant Odu-Usa 76AJ6086
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 45° Key - G11MC7-P06LFD0-0030 - ODUG11MC7-P06LFD0-0030 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 45° Key - G11MC7-P06LFD0-0030
ODUG11MC7-P06LFD0-0030
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 45° Key - G11MC7-P06LFD0-0030 ODUG11MC7-P06LFD0-0030
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MC7-P06LFD0-0030 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MC7-P06LFD0-0030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MC7-P06LFD0-0030

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MC7-P06LFD0-0030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11MC7-P06LFD0-0030-ND G11MC7-P06LFD0-0030 76AJ6086 ODUG11MC7-P06LFD0-0030
Product Name Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 45° Key - G11MC7-P06LFD0-0030
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products