ODU-USA, Inc. Circular Connector Assemblies G11MA7-P06LFD0-0060

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G11MA7-P06LFD0-0060-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11MA7-P06LFD0-0060-ND
Circular Connector Assemblies G11MA7-P06LFD0-0060-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Receptacle for front pane

ODU MEDI-SNAP® Receptacle for front pane

Buy Now
Odu Medi-Snap Recept, Sty 1, Sz 1, 6P, Sld, Peek, 40 Key, Blue Front Nut Rohs Compliant Odu-Usa - 40AH6344 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Sty 1, Sz 1, 6P, Sld, Peek, 40 Key, Blue Front Nut Rohs Compliant Odu-Usa
40AH6344
Odu Medi-Snap Recept, Sty 1, Sz 1, 6P, Sld, Peek, 40 Key, Blue Front Nut Rohs Compliant Odu-Usa 40AH6344
ODU MEDI-SNAP RECEPT, STY 1, SZ 1, 6P, SLD, PEEK, 40 KEY, BLUE FRONT NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, STY 1, SZ 1, 6P, SLD, PEEK, 40 KEY, BLUE FRONT NUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - G11MA7-P06LFD0-0060 - ODUG11MA7-P06LFD0-0060 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - G11MA7-P06LFD0-0060
ODUG11MA7-P06LFD0-0060
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - G11MA7-P06LFD0-0060 ODUG11MA7-P06LFD0-0060
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P06LFD0-0060 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MA7-P06LFD0-0060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P06LFD0-0060

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MA7-P06LFD0-0060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11MA7-P06LFD0-0060-ND G11MA7-P06LFD0-0060 40AH6344 ODUG11MA7-P06LFD0-0060
Product Name Circular Connector Assemblies Odu Medi-Snap Recept, Sty 1, Sz 1, 6P, Sld, Peek, 40 Key, Blue Front Nut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - G11MA7-P06LFD0-0060
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details