ODU-USA, Inc. Circular Connector Assemblies G11M07-P14LCC0-0080

Description
ODU MEDI-SNAP size 1|receptacle style 1
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|receptacle style 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|receptacle style 1

ODU MEDI-SNAP size 1|receptacle style 1

Buy Now
Circular Connector Assemblies - G11M07-P14LCC0-0080-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11M07-P14LCC0-0080-ND
Circular Connector Assemblies G11M07-P14LCC0-0080-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11M07-P14LCC0-0080 - ODUG11M07-P14LCC0-0080 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11M07-P14LCC0-0080
ODUG11M07-P14LCC0-0080
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11M07-P14LCC0-0080 ODUG11M07-P14LCC0-0080
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11M07-P14LCC0-0080 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11M07-P14LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11M07-P14LCC0-0080

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11M07-P14LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site
Odu Medi-Snap Recept, Sty 1, Sz 1,14P, Sld, Peek, Black Front Nut Rohs Compliant Odu-Usa - 40AH6460 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Sty 1, Sz 1,14P, Sld, Peek, Black Front Nut Rohs Compliant Odu-Usa
40AH6460
Odu Medi-Snap Recept, Sty 1, Sz 1,14P, Sld, Peek, Black Front Nut Rohs Compliant Odu-Usa 40AH6460
ODU MEDI-SNAP RECEPT, STY 1, SZ 1,14P, SLD, PEEK, BLACK FRONT NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, STY 1, SZ 1,14P, SLD, PEEK, BLACK FRONT NUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11M07-P14LCC0-0080 G11M07-P14LCC0-0080-ND ODUG11M07-P14LCC0-0080 40AH6460
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11M07-P14LCC0-0080 Odu Medi-Snap Recept, Sty 1, Sz 1,14P, Sld, Peek, Black Front Nut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details