ODU-USA, Inc. Circular Connector Assemblies G11L0C-P14LCC0-0000

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G11L0C-P14LCC0-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11L0C-P14LCC0-0000-ND
Circular Connector Assemblies G11L0C-P14LCC0-0000-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|receptacle style 1,

ODU MINI-SNAP size 1|receptacle style 1,

Buy Now
Odu Mini-Snap Recept, Sty 1, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa - 40AH6312 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Recept, Sty 1, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa
40AH6312
Odu Mini-Snap Recept, Sty 1, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa 40AH6312
ODU MINI-SNAP RECEPT, STY 1, SZ 1, SER L, 14P, SLD, PEEK ROHS COMPLIANT: YES

ODU MINI-SNAP RECEPT, STY 1, SZ 1, SER L, 14P, SLD, PEEK ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11L0C-P14LCC0-0000 - ODUG11L0C-P14LCC0-0000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11L0C-P14LCC0-0000
ODUG11L0C-P14LCC0-0000
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11L0C-P14LCC0-0000 ODUG11L0C-P14LCC0-0000
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11L0C-P14LCC0-0000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11L0C-P14LCC0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11L0C-P14LCC0-0000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11L0C-P14LCC0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11L0C-P14LCC0-0000-ND G11L0C-P14LCC0-0000 40AH6312 ODUG11L0C-P14LCC0-0000
Product Name Circular Connector Assemblies Odu Mini-Snap Recept, Sty 1, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G11L0C-P14LCC0-0000
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products