ODU-USA, Inc. Circular Connector Assemblies G11KAC-P03LPH0-0000

Description
ODU MINI-SNAP size 1|receptacle style 1,
Request a Quote Datasheet
Description
ODU MINI-SNAP size 1|receptacle style 1,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 1|receptacle style 1,

ODU MINI-SNAP size 1|receptacle style 1,

Buy Now
Circular Connector Assemblies - G11KAC-P03LPH0-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11KAC-P03LPH0-0000-ND
Circular Connector Assemblies G11KAC-P03LPH0-0000-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - G11KAC-P03LPH0-0000 - ODUG11KAC-P03LPH0-0000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - G11KAC-P03LPH0-0000
ODUG11KAC-P03LPH0-0000
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - G11KAC-P03LPH0-0000 ODUG11KAC-P03LPH0-0000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11KAC-P03LPH0-0000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11KAC-P03LPH0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11KAC-P03LPH0-0000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11KAC-P03LPH0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C

Supplier's Site
Connector Rohs Compliant Odu-Usa - 73AJ6111 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
73AJ6111
Connector Rohs Compliant Odu-Usa 73AJ6111
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11KAC-P03LPH0-0000 G11KAC-P03LPH0-0000-ND ODUG11KAC-P03LPH0-0000 73AJ6111
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - G11KAC-P03LPH0-0000 Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details