ODU-USA, Inc. Circular Connector Assemblies G11K0C-P07LFG0-0000

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1075-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1075-ND
Circular Connector Assemblies 1907-1075-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|receptacle style 1,

ODU MINI-SNAP size 1|receptacle style 1,

Buy Now
ODU MINI-SNAP® Series K, Connector, Receptacle, 7 Contact, Size 1, 0° Key - G11K0C-P07LFG0-0000 - ODUG11K0C-P07LFG0-0000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 7 Contact, Size 1, 0° Key - G11K0C-P07LFG0-0000
ODUG11K0C-P07LFG0-0000
ODU MINI-SNAP® Series K, Connector, Receptacle, 7 Contact, Size 1, 0° Key - G11K0C-P07LFG0-0000 ODUG11K0C-P07LFG0-0000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11K0C-P07LFG0-0000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11K0C-P07LFG0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G11K0C-P07LFG0-0000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11K0C-P07LFG0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C

Supplier's Site
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa - 33AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa
33AH3095
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa 33AH3095
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1075-ND G11K0C-P07LFG0-0000 ODUG11K0C-P07LFG0-0000 33AH3095
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 7 Contact, Size 1, 0° Key - G11K0C-P07LFG0-0000 Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Current Rating 7.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products