ODU-USA, Inc. Circular Connector Assemblies C1TAAT0-E010PN-0000

Description
ODU AMC Shell Size 9|plug with Thread-Lo
Request a Quote Datasheet
Description
ODU AMC Shell Size 9|plug with Thread-Lo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU AMC Shell Size 9|plug with Thread-Lo

ODU AMC Shell Size 9|plug with Thread-Lo

Buy Now
Circular Connector Assemblies - 1907-C1TAAT0-E010PN-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-C1TAAT0-E010PN-0000-ND
Circular Connector Assemblies 1907-C1TAAT0-E010PN-0000-ND
ODU AMC SERIES T SCREW-LOCK PLUG

ODU AMC SERIES T SCREW-LOCK PLUG

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa - 34AK3884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
34AK3884
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa 34AK3884
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C1TAAT0-E010PN-0000 1907-C1TAAT0-E010PN-0000-ND 34AK3884
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details