ODU-USA, Inc. Circular Connector Assemblies A1TAAT0-E010PN-0000

Description
ODU AMC Shell Size 9|break-away plug, se
Request a Quote Datasheet
Description
ODU AMC Shell Size 9|break-away plug, se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU AMC Shell Size 9|break-away plug, se

ODU AMC Shell Size 9|break-away plug, se

Buy Now
Circular Connector Assemblies - 1907-A1TAAT0-E010PN-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-A1TAAT0-E010PN-0000-ND
Circular Connector Assemblies 1907-A1TAAT0-E010PN-0000-ND
ODU AMC SERIES T BREAK-AWAY PLUG

ODU AMC SERIES T BREAK-AWAY PLUG

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa - 34AK3876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
34AK3876
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa 34AK3876
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Break-Away; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Break-Away; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1TAAT0-E010PN-0000 1907-A1TAAT0-E010PN-0000-ND 34AK3876
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22058-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details