ODU-USA, Inc. Circular Connector Assemblies A11YBR-P16XCD0-0000

Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-A11YBR-P16XCD0-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-A11YBR-P16XCD0-0000-ND
Circular Connector Assemblies 1907-A11YBR-P16XCD0-0000-ND
16 Position Circular Connector Plug, Male Pins Solder Cup

16 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU AMC size 1|break-apart-plug, series:

ODU AMC size 1|break-apart-plug, series:

Buy Now
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa - 74AH4058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa
74AH4058
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa 74AH4058
CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:ODU AMC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Break-Away; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:ODU AMC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Break-Away; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-A11YBR-P16XCD0-0000-ND A11YBR-P16XCD0-0000 74AH4058
Product Name Circular Connector Assemblies Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
Coaxial Adapters - NAMVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details