Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
OCTAVO SYSTEMS LLC
OSD32MP157F-512M-EAA -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
Octavo Systems LLC
Microcontrollers, Microprocessor, FPGA Modules
OSD32MP157F-512M-EAA
Description
- Embedded Module STM32MP157F 800MHz 512MB
Quarktwin Technology Ltd.
Done
Description
- Embedded Module STM32MP157F 800MHz 512MB
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
OSD32MP157F-512M-EAA
Microcontrollers, Microprocessor, FPGA Modules
OSD32MP157F-512M-EAA
- Embedded Module STM32MP157F 800MHz 512MB
- Embedded Module STM32MP157F 800MHz 512MB
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Microcontrollers (MCU)
Product Number
OSD32MP157F-512M-EAA
Product Name
Microcontrollers, Microprocessor, FPGA Modules
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
428487
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
48
View Details
Texas Instruments
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU
CC1110F8RHHT
Specs
RAM
1 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USB, I2S, UART
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC841BCPZ8-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
Infineon Technologies AG
Microcontrollers
C167SRLMHAKXQLA2
Specs
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Obsolete
Package Type
QFP; Other; MQFP144
View Details
5
suppliers