WIRE WRAP, BIT, MODIFIED, 28AWG; Wrap Tool Type:Bit; Wire Wrap Style:Modified; Terminal Diagonal Min:0.031"; Terminal Diagonal Max:0.035"; Wire Size AWG Min:-; Wire Size AWG Max:28AWG; Product Range:-; Insulation Diameter Max:0.03" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7517 |
| Product Name | Wire Wrap, Bit, Modified, 28Awg; Wrap Tool Type Ok Industries |