WIRE WRAP, BIT, MODIFIED, 24AWG; Wrap Tool Type:Bit; Wire Wrap Style:Modified; Terminal Diagonal Min:0.024"; Terminal Diagonal Max:0.043"; Wire Size AWG Min:-; Wire Size AWG Max:24AWG; Product Range:-; Wrap Terminal Diameter:0.044" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 41B6161 |
| Product Name | Wire Wrap, Bit, Modified, 24Awg; Wrap Tool Type Ok Industries |