WIRE WRAP, BIT, MODIFIED, 30AWG; Wrap Tool Type:Bit; Wire Wrap Style:Modified; Terminal Diagonal Min:0.031"; Terminal Diagonal Max:0.035"; Wire Size AWG Min:-; Wire Size AWG Max:30AWG; Product Range:-; For Use With:Sleeve No. P3032L RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7518 |
| Product Name | Wire Wrap, Bit, Modified, 30Awg; Wrap Tool Type Ok Industries |