O.K. Industries, Inc. Wire; 100ft 26AWG silver plated copper;red Kynar insulated R26R-0100

Description
Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length
Description
Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length

Suppliers

Company
Product
Description
Supplier Links
Wire; 100ft 26AWG silver plated copper;red Kynar insulated - 70176460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 100ft 26AWG silver plated copper;red Kynar insulated
70176460
Wire; 100ft 26AWG silver plated copper;red Kynar insulated 70176460
Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length

Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70176460
Product Name Wire; 100ft 26AWG silver plated copper;red Kynar insulated
Approvals UL Listing Mark; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details