O.K. Industries, Inc. Wire Wrapping Wire 100Ft 24Awg Copper Yellow; Jacket Material Ok Industries R24Y-0100

Description
WIRE WRAPPING WIRE 100FT 24AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE 100FT 24AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire 100Ft 24Awg Copper Yellow; Jacket Material Ok Industries - 50B6099 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire 100Ft 24Awg Copper Yellow; Jacket Material Ok Industries
50B6099
Wire Wrapping Wire 100Ft 24Awg Copper Yellow; Jacket Material Ok Industries 50B6099
WIRE WRAPPING WIRE 100FT 24AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE 100FT 24AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6099
Product Name Wire Wrapping Wire 100Ft 24Awg Copper Yellow; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details