WIRE WRAP, SLEEVE, MODIFIED, 24AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Modified; Terminal Diagonal Min:0.023"; Terminal Diagonal Max:0.038"; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7521 |
| Product Name | Wire Wrap, Sleeve, Modified, 24Awg; Wrap Tool Type Ok Industries |