WIRE WRAP, SLEEVE, REGULAR, 24AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Standard; Terminal Diagonal Min:0.055"; Terminal Diagonal Max:0.074"; Wire Size AWG Min:26AWG; Wire Size AWG Max:24AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7520 |
| Product Name | Wire Wrap, Sleeve, Regular, 24Awg; Wrap Tool Type Ok Industries |