O.K. Industries, Inc. Wire Wrapping Wire 1000Ft 30Awg Copper White; Jacket Material Ok Industries KSW30W1000

Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire 1000Ft 30Awg Copper White; Jacket Material Ok Industries - 87F6381 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire 1000Ft 30Awg Copper White; Jacket Material Ok Industries
87F6381
Wire Wrapping Wire 1000Ft 30Awg Copper White; Jacket Material Ok Industries 87F6381
WIRE WRAPPING WIRE 1000FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE 1000FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F6381
Product Name Wire Wrapping Wire 1000Ft 30Awg Copper White; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY635 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details