O.K. Industries, Inc. Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Ok Industries KSW30BLK1000

Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Ok Industries - 98F2553 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Ok Industries
98F2553
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Ok Industries 98F2553
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98F2553
Product Name Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details