O.K. Industries, Inc. Wire Wrapping Wire, 100Ft, 28Awg Copper Blue; Jacket Material Ok Industries KSW28B-0100

Description
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 28Awg Copper Blue; Jacket Material Ok Industries - 41B5416 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 28Awg Copper Blue; Jacket Material Ok Industries
41B5416
Wire Wrapping Wire, 100Ft, 28Awg Copper Blue; Jacket Material Ok Industries 41B5416
WIRE WRAPPING WIRE, 100FT, 28AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 28AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41B5416
Product Name Wire Wrapping Wire, 100Ft, 28Awg Copper Blue; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details