WIRE WRAP, BIT, REGULAR, 24AWG; Wrap Tool Type:Bit; Wire Wrap Style:Standard; Terminal Diagonal Min:0.055"; Terminal Diagonal Max:0.074"; Wire Size AWG Min:-; Wire Size AWG Max:24AWG; Product Range:-; Wrap Terminal Diameter:0.075" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 52F1354 |
| Product Name | Wire Wrap, Bit, Regular, 24Awg; Wrap Tool Type Ok Industries |