WIRE WRAP, BIT, REGULAR, 22AWG; Wrap Tool Type:Bit; Wire Wrap Style:Standard; Terminal Diagonal Min:0.054"; Terminal Diagonal Max:0.073"; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Product Range:-; Wrap Terminal Hole Depth:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 41B5408 |
| Product Name | Wire Wrap, Bit, Regular, 22Awg; Wrap Tool Type Ok Industries |