WIRE WRAP, BIT, REGULAR, 18AWG; Wrap Tool Type:Bit; Wire Wrap Style:Standard; Terminal Diagonal Min:0.06"; Terminal Diagonal Max:0.073"; Wire Size AWG Min:-; Wire Size AWG Max:18AWG; Product Range:-; For Use With:Sleeve No. P194 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 41B5400 |
| Product Name | Wire Wrap, Bit, Regular, 18Awg; Wrap Tool Type Ok Industries |