WIRE WRAP, BIT, 26-24AWG; Wrap Tool Type:Bit; Wire Wrap Style:-; Terminal Diagonal Min:1.37mm; Terminal Diagonal Max:1.85mm; Wire Size AWG Min:26AWG; Wire Size AWG Max:24AWG; Accessory Type:Bit Replacement RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 30C2719 |
| Product Name | Wire Wrap, Bit, 26-24Awg; Wrap Tool Type Ok Industries |