WIRE WRAP, PENCIL, MODIFIED, 30AWG; Wrap Tool Type:Pencil; Wire Wrap Style:Modified; Terminal Diagonal Min:-; Terminal Diagonal Max:3.17mm; Wire Size AWG Min:-; Wire Size AWG Max:30AWG; Product Range:-; Wrap Terminal Diameter:0.036" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7659 |
| Product Name | Wire Wrap, Pencil, Modified, 30Awg; Wrap Tool Type Ok Industries |