O.K. Industries, Inc. Wire Wrapping Wire, 3In, 30Awg Copper Yellow; Jacket Material Ok Industries 30-Y-50-010

Description
WIRE WRAPPING WIRE, 3IN, 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 3IN, 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 3In, 30Awg Copper Yellow; Jacket Material Ok Industries - 97B2943 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 3In, 30Awg Copper Yellow; Jacket Material Ok Industries
97B2943
Wire Wrapping Wire, 3In, 30Awg Copper Yellow; Jacket Material Ok Industries 97B2943
WIRE WRAPPING WIRE, 3IN, 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 3IN, 30AWG COPPER YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97B2943
Product Name Wire Wrapping Wire, 3In, 30Awg Copper Yellow; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details