O.K. Industries, Inc. Wire Wrapping Wire, 4In, 30Awg, Copper, Blue; Jacket Material Ok Industries 30-B-50-020

Description
WIRE WRAPPING WIRE, 4IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 4IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 4In, 30Awg, Copper, Blue; Jacket Material Ok Industries - 97B2946 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 4In, 30Awg, Copper, Blue; Jacket Material Ok Industries
97B2946
Wire Wrapping Wire, 4In, 30Awg, Copper, Blue; Jacket Material Ok Industries 97B2946
WIRE WRAPPING WIRE, 4IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 4IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97B2946
Product Name Wire Wrapping Wire, 4In, 30Awg, Copper, Blue; Jacket Material Ok Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6828A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 2500mm, single-end, for Latches - G125-FC11605L0-2500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details