Nylacast LLC Standard Tube 420 mm O.D.

Description
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:
Description
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

Suppliers

Company
Product
Description
Supplier Links
Standard Tube - 420 mm O.D. - Nylacast LLC
Lebanon, PA, USA
Standard Tube
420 mm O.D.
Standard Tube 420 mm O.D.
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD.

The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm.

Using a cast tubing where practical will:

  • Reduce labour cost
  • Improve production output
  • Add value to a machined component

Nylacast Tube Express

We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm.

For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

Supplier's Site

Technical Specifications

  Nylacast LLC
Product Category Tubing
Product Number 420 mm O.D.
Product Name Standard Tube
Type Plastic
Material Nylon (optional feature); Poly Vinyl Chloride (optional feature); Polyethylene (PE) / Cross-linked Polyethylene (PEX) (optional feature); Polypropylene (optional feature); Polytetrafluoroethylene (optional feature); Polyketones (PEEK, PEK, PEKK) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2342417 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details