We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD.
The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm.
Using a cast tubing where practical will:
We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm.
For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:
| Nylacast LLC | |
|---|---|
| Product Category | Tubing |
| Product Number | 152.4 mm O.D. |
| Product Name | Standard Tube |
| Type | Plastic |
| Material | Nylon (optional feature); Poly Vinyl Chloride (optional feature); Polyethylene (PE) / Cross-linked Polyethylene (PEX) (optional feature); Polypropylene (optional feature); Polytetrafluoroethylene (optional feature); Polyketones (PEEK, PEK, PEKK) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl |
| Shape | Round |
| Color / Clarity | Solid |
| Application | General Purpose |