HEAT EXCHANGER, 10.24" X 5.92" X 47.16"; Product Range:XR20 Series; Enclosure Material:Mild Steel; Cooling Capacity:43W/°C; External Height - Metric:1.198m; External Width - Metric:260.1mm; External Depth - Metric:150.37mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 22H3469 |
| Product Name | Heat Exchanger, 10.24 X 5.92 X 47.16; Product Range Nvent Hoffman |
| Type | Enclosure |