nVent Electric Heat Exchanger, 7W/deg C, 115V, 50/60Hz; Product Range Nvent Hoffman XR200416012

Description
HEAT EXCHANGER, 7W/DEG C, 115V, 50/60HZ; Product Range:XR20 Series; Enclosure Material:Steel; Cooling Capacity:7W/°C; External Height - Metric:508mm; External Width - Metric:190.5mm; External Depth - Metric:76.2mm RoHS Compliant: Yes
Datasheet
Description
HEAT EXCHANGER, 7W/DEG C, 115V, 50/60HZ; Product Range:XR20 Series; Enclosure Material:Steel; Cooling Capacity:7W/°C; External Height - Metric:508mm; External Width - Metric:190.5mm; External Depth - Metric:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Exchanger, 7W/deg C, 115V, 50/60Hz; Product Range Nvent Hoffman - 22H3463 - Newark, An Avnet Company
Chicago, IL, United States
Heat Exchanger, 7W/deg C, 115V, 50/60Hz; Product Range Nvent Hoffman
22H3463
Heat Exchanger, 7W/deg C, 115V, 50/60Hz; Product Range Nvent Hoffman 22H3463
HEAT EXCHANGER, 7W/DEG C, 115V, 50/60HZ; Product Range:XR20 Series; Enclosure Material:Steel; Cooling Capacity:7W/°C; External Height - Metric:508mm; External Width - Metric:190.5mm; External Depth - Metric:76.2mm RoHS Compliant: Yes

HEAT EXCHANGER, 7W/DEG C, 115V, 50/60HZ; Product Range:XR20 Series; Enclosure Material:Steel; Cooling Capacity:7W/°C; External Height - Metric:508mm; External Width - Metric:190.5mm; External Depth - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 22H3463
Product Name Heat Exchanger, 7W/deg C, 115V, 50/60Hz; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details