nVent Electric WATERSHED Free-Stand, Type 4X WS746318SS

Description
The Hoffman WATERSHED stainless steel free-stand enclosure, with its unique design and Type 4X rating, is a perfect fit for mounting electrical or high-tech electronic equipment in a variety of indoor and outdoor settings. Its unique features are specifically designed for use in sanitary washdown production environments like food, beverage, or pharmaceutical processing. However, these same features also are useful in petrochemical plants, pulp and paper facilities and waste-water treatment plants.
Request a Quote Datasheet
Description
The Hoffman WATERSHED stainless steel free-stand enclosure, with its unique design and Type 4X rating, is a perfect fit for mounting electrical or high-tech electronic equipment in a variety of indoor and outdoor settings. Its unique features are specifically designed for use in sanitary washdown production environments like food, beverage, or pharmaceutical processing. However, these same features also are useful in petrochemical plants, pulp and paper facilities and waste-water treatment plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WATERSHED Free-Stand, Type 4X - WS746318SS - nVent Electric
St. Louis Park, MN, United States
WATERSHED Free-Stand, Type 4X
WS746318SS
WATERSHED Free-Stand, Type 4X WS746318SS
The Hoffman WATERSHED stainless steel free-stand enclosure, with its unique design and Type 4X rating, is a perfect fit for mounting electrical or high-tech electronic equipment in a variety of indoor and outdoor settings. Its unique features are specifically designed for use in sanitary washdown production environments like food, beverage, or pharmaceutical processing. However, these same features also are useful in petrochemical plants, pulp and paper facilities and waste-water treatment plants.

The Hoffman WATERSHED stainless steel free-stand enclosure, with its unique design and Type 4X rating, is a perfect fit for mounting electrical or high-tech electronic equipment in a variety of indoor and outdoor settings. Its unique features are specifically designed for use in sanitary washdown production environments like food, beverage, or pharmaceutical processing. However, these same features also are useful in petrochemical plants, pulp and paper facilities and waste-water treatment plants.

Supplier's Site Datasheet
Boxes - 1441-WS746318SS-ND - DigiKey
Thief River Falls, MN, United States
74X63X18

74X63X18

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number WS746318SS 1441-WS746318SS-ND
Product Name WATERSHED Free-Stand, Type 4X Boxes
Length 74 inch (1880 mm)
Width 63 inch (1600 mm)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2123 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details