nVent Electric Hoffman WATERSHED, Type 4X WS363016SS

Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet
Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoffman WATERSHED, Type 4X - WS363016SS - nVent Electric
St. Louis Park, MN, United States
Hoffman WATERSHED, Type 4X
WS363016SS
Hoffman WATERSHED, Type 4X WS363016SS
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Supplier's Site Datasheet
Boxes - 1441-WS363016SS-ND - DigiKey
Thief River Falls, MN, United States
36X30X16

36X30X16

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 22H3244 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
22H3244
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 22H3244
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:406mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WS363016SS 1441-WS363016SS-ND 22H3244
Product Name Hoffman WATERSHED, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 16 inch (406 mm) 15.98 inch (406 mm)
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details