nVent Electric Hoffman WATERSHED, Type 4X WS363008SS

Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet
Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoffman WATERSHED, Type 4X - WS363008SS - nVent Electric
St. Louis Park, MN, United States
Hoffman WATERSHED, Type 4X
WS363008SS
Hoffman WATERSHED, Type 4X WS363008SS
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Supplier's Site Datasheet
Boxes - 1441-WS363008SS-ND - DigiKey
Thief River Falls, MN, United States
36X30X8

36X30X8

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 22H3242 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
22H3242
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 22H3242
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WS363008SS 1441-WS363008SS-ND 22H3242
Product Name Hoffman WATERSHED, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
2 suppliers