nVent Electric Hoffman WATERSHED, Type 4X WS161608SS

Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet
Description
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoffman WATERSHED, Type 4X - WS161608SS - nVent Electric
St. Louis Park, MN, United States
Hoffman WATERSHED, Type 4X
WS161608SS
Hoffman WATERSHED, Type 4X WS161608SS
Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.

Supplier's Site Datasheet
Boxes - 1441-WS161608SS-ND - DigiKey
Thief River Falls, MN, United States
16X16X8

16X16X8

Buy Now Datasheet
Enclosure - 20930299 - Radwell International
Willingboro, NJ, United States
Enclosure
20930299
Enclosure 20930299
ENCLOSURE, 16X16X8INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 16X16X8INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 22H3231 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
22H3231
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 22H3231
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WS161608SS 1441-WS161608SS-ND 20930299 22H3231
Product Name Hoffman WATERSHED, Type 4X Boxes Enclosure Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Wall Boxes - 1867012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.28 inch (185 mm)
Depth 4.11 inch (105 mm)
View Details