nVent Electric WEATHERFLO with Fan, Type 3R WF10LP

Description
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
Request a Quote Datasheet
Description
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WEATHERFLO with Fan, Type 3R - WF10LP - nVent Electric
St. Louis Park, MN, United States
WEATHERFLO with Fan, Type 3R
WF10LP
WEATHERFLO with Fan, Type 3R WF10LP
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.

WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-WF10LP-ND - DigiKey
Thief River Falls, MN, United States
30HX24W12D

30HX24W12D

Buy Now Datasheet
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman - 29M7962 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman
29M7962
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman 29M7962
ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:889mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:889mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WF10LP 1441-WF10LP-ND 29M7962
Product Name WEATHERFLO with Fan, Type 3R Boxes Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman
Length 35 inch (889 mm) 35 inch (889 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details