nVent HOFFMAN Mounting Plate,6.181Inx6.18In, Aluminium; Panel Type Nvent Hoffman Vynckier VMBP77A

Description
MOUNTING PLATE,6.181INX6.18IN , ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 773, VM 775 and VM 776 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE,6.181INX6.18IN , ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 773, VM 775 and VM 776 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate,6.181Inx6.18In, Aluminium; Panel Type Nvent Hoffman Vynckier - 46T6287 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate,6.181Inx6.18In, Aluminium; Panel Type Nvent Hoffman Vynckier
46T6287
Mounting Plate,6.181Inx6.18In, Aluminium; Panel Type Nvent Hoffman Vynckier 46T6287
MOUNTING PLATE,6.181INX6.18IN , ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 773, VM 775 and VM 776 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes

MOUNTING PLATE,6.181INX6.18IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 773, VM 775 and VM 776 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 46T6287
Product Name Mounting Plate,6.181Inx6.18In, Aluminium; Panel Type Nvent Hoffman Vynckier
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details