nVent HOFFMAN Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier VMBP55A

Description
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 553 and VM 554 Enclosures; External Height - Metric:106.9mm; External Width - Metric:107mm RoHS Compliant: Yes
Description
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 553 and VM 554 Enclosures; External Height - Metric:106.9mm; External Width - Metric:107mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mounting Plate, part number 46T6285, measures 4.21 inches by 4.21 inches and is constructed from aluminum. It is designed for use with VM 553 and VM 554 enclosures, providing a reliable back panel mounting solution. The plate features a grey color and is RoHS compliant, ensuring it meets environmental standards. This mounting plate is suitable for applications requiring a sturdy and corrosion-resistant mounting option within electrical enclosures.

Datasheet Summary
Powered by GS/AI

The Mounting Plate, part number 46T6285, measures 4.21 inches by 4.21 inches and is constructed from aluminum. It is designed for use with VM 553 and VM 554 enclosures, providing a reliable back panel mounting solution. The plate features a grey color and is RoHS compliant, ensuring it meets environmental standards. This mounting plate is suitable for applications requiring a sturdy and corrosion-resistant mounting option within electrical enclosures.

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier - 46T6285 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
46T6285
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier 46T6285
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 553 and VM 554 Enclosures; External Height - Metric:106.9mm; External Width - Metric:107mm RoHS Compliant: Yes

MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 553 and VM 554 Enclosures; External Height - Metric:106.9mm; External Width - Metric:107mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 46T6285
Product Name Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details