nVent HOFFMAN Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier VMBP53A

Description
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 533 and VM 534 Enclosures; External Height - Metric:106.9mm; External Width - Metric:57mm RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 533 and VM 534 Enclosures; External Height - Metric:106.9mm; External Width - Metric:57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier - 46T6284 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
46T6284
Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier 46T6284
MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 533 and VM 534 Enclosures; External Height - Metric:106.9mm; External Width - Metric:57mm RoHS Compliant: Yes

MOUNTING PLATE,4.21INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 533 and VM 534 Enclosures; External Height - Metric:106.9mm; External Width - Metric:57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 46T6284
Product Name Mounting Plate,4.21Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details