nVent HOFFMAN Boxes VM754

Description
"ENCLOSURE 7""L X 5.03""W"
Request a Quote Datasheet
Description
"ENCLOSURE 7""L X 5.03""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM754-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 7""L X 5.03""W"

"ENCLOSURE 7""L X 5.03""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6315 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
46T6315
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier 46T6315
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 18891284 - Radwell International
Willingboro, NJ, United States
Enclosure
18891284
Enclosure 18891284
ENCLOSURE, FLAT OPAQUE SCREW COVER, TYPE 4X, 7 X 5.03 X 4.02 INCH, LIGHT GRAY, POLYESTER. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, FLAT OPAQUE SCREW COVER, TYPE 4X, 7 X 5.03 X 4.02 INCH, LIGHT GRAY, POLYESTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-VM754-ND 46T6315 18891284
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier Enclosure
Type Junction Box Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers