nVent HOFFMAN Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier VM554K

Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6307
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6307
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6307
Product Name Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Length 5.03 inch (128 mm)
Width 5.03 inch (128 mm)
Depth 4.02 inch (102 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details