nVent HOFFMAN Boxes VM554CTK

Description
"ENCLOSURE 5.03""L X 5.03""W"
Request a Quote Datasheet
Description
"ENCLOSURE 5.03""L X 5.03""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM554CTK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 5.03""L X 5.03""W"

"ENCLOSURE 5.03""L X 5.03""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6306 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6306
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6306
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-VM554CTK-ND 46T6306
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 5.03 inch (128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0067 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 7.09 inch (180 mm)
Depth 4.92 inch (125 mm)
View Details
TK Series Enclosures - 120-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers