nVent HOFFMAN VYNC Wall Mount VM553

Description
Enclosure, 5.03in.Hx5.03in.Wx3. 02in.D, N
Datasheet
Description
Enclosure, 5.03in.Hx5.03in.Wx3. 02in.D, N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VYNC Wall Mount - VM553 - Galco Industrial Electronics
Madison Heights, MI, United States
VYNC Wall Mount
VM553
VYNC Wall Mount VM553
Enclosure, 5.03in.Hx5.03in.Wx3. 02in.D, N

Enclosure, 5.03in.Hx5.03in.Wx3.02in.D, N

Supplier's Site
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
46T6300
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier 46T6300
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number VM553 46T6300
Product Name VYNC Wall Mount Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
Length 5.03 inch (128 mm)
Width 5.03 inch (128 mm)
Depth 3.02 inch (76.7 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details