nVent HOFFMAN Boxes, Enclosures, Racks - Boxes VM534K

Description
Win Source Part Number: 1103939-VM534K Category: Boxes, Enclosures, Racks>Boxes Series: VM Features: Knockouts Package: Box Standard Package: 1 Ratings: NEMA 4X Height: 4.020" (102.11mm) Design: Cover Included Container Type: Enclosure Area (L x W): 15.3in² (99cm²) Dimension: 5.030" L x 3.060" W (127.76mm x 77.72mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.8530 Mfr: Hoffman Enclosures Inc. Other Names: 2558-VM534K Base Product Number: VM534
Request a Quote Datasheet
Description
Win Source Part Number: 1103939-VM534K Category: Boxes, Enclosures, Racks>Boxes Series: VM Features: Knockouts Package: Box Standard Package: 1 Ratings: NEMA 4X Height: 4.020" (102.11mm) Design: Cover Included Container Type: Enclosure Area (L x W): 15.3in² (99cm²) Dimension: 5.030" L x 3.060" W (127.76mm x 77.72mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.8530 Mfr: Hoffman Enclosures Inc. Other Names: 2558-VM534K Base Product Number: VM534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - VM534K - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
VM534K
Boxes, Enclosures, Racks - Boxes VM534K
Win Source Part Number: 1103939-VM534K Category: Boxes, Enclosures, Racks>Boxes Series: VM Features: Knockouts Package: Box Standard Package: 1 Ratings: NEMA 4X Height: 4.020" (102.11mm) Design: Cover Included Container Type: Enclosure Area (L x W): 15.3in² (99cm²) Dimension: 5.030" L x 3.060" W (127.76mm x 77.72mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.8530 Mfr: Hoffman Enclosures Inc. Other Names: 2558-VM534K Base Product Number: VM534

Win Source Part Number: 1103939-VM534K
Category: Boxes, Enclosures, Racks>Boxes
Series: VM
Features: Knockouts
Package: Box
Standard Package: 1
Ratings: NEMA 4X
Height: 4.020" (102.11mm)
Design: Cover Included
Container Type: Enclosure
Area (L x W): 15.3in² (99cm²)
Dimension: 5.030" L x 3.060" W (127.76mm x 77.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.8530
Mfr: Hoffman Enclosures Inc.
Other Names: 2558-VM534K
Base Product Number: VM534

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6299
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6299
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number VM534K 46T6299
Product Name Boxes, Enclosures, Racks - Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Length 5.03 inch (128 mm)
Width 3.06 inch (77.8 mm)
Depth 4.02 inch (102 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers