nVent HOFFMAN Boxes VM534CTK

Description
"ENCLOSURE 5.03""L X 3.06""W"
Request a Quote Datasheet
Description
"ENCLOSURE 5.03""L X 3.06""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM534CTK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 5.03""L X 3.06""W"

"ENCLOSURE 5.03""L X 3.06""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Body Color Nvent Hoffman Vynckier - 46T6298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Body Color Nvent Hoffman Vynckier
46T6298
Enclosure, Multipurpose,thermoplastic Poly., Gry; Body Color Nvent Hoffman Vynckier 46T6298
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Body Color:Grey; Enclosure Material:Thermoplast ic; Enclosure Type:Multipurpose; External Depth - Imperial:4.02"; External Depth - Metric:102.02mm; External Height - Imperial:5.03" RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Body Color:Grey; Enclosure Material:Thermoplastic; Enclosure Type:Multipurpose; External Depth - Imperial:4.02"; External Depth - Metric:102.02mm; External Height - Imperial:5.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-VM534CTK-ND 46T6298
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Body Color Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details