nVent HOFFMAN Boxes VM533CTK

Description
"ENCLOSURE 5.03""L X 3.06""W"
Request a Quote Datasheet
Description
"ENCLOSURE 5.03""L X 3.06""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM533CTK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 5.03""L X 3.06""W"

"ENCLOSURE 5.03""L X 3.06""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6294
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6294
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-VM533CTK-ND 46T6294
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 5.03 inch (128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers