nVent HOFFMAN VYNC Wall Mount VJ806W

Description
Enclosure, 9.31in.Hx7.31in.Wx4. 92in.D, N
Datasheet
Description
Enclosure, 9.31in.Hx7.31in.Wx4. 92in.D, N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VYNC Wall Mount - VJ806W - Galco Industrial Electronics
Madison Heights, MI, United States
VYNC Wall Mount
VJ806W
VYNC Wall Mount VJ806W
Enclosure, 9.31in.Hx7.31in.Wx4. 92in.D, N

Enclosure, 9.31in.Hx7.31in.Wx4.92in.D, N

Supplier's Site
Enclosure, 186 X 236 X 125Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier - 26R2162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 186 X 236 X 125Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
26R2162
Enclosure, 186 X 236 X 125Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier 26R2162
ENCLOSURE, 186 X 236 X 125MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:236mm; External Width - Metric:186mm; External Depth - Metric:125mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, 186 X 236 X 125MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:236mm; External Width - Metric:186mm; External Depth - Metric:125mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number VJ806W 26R2162
Product Name VYNC Wall Mount Enclosure, 186 X 236 X 125Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
Length 9.29 inch (236 mm)
Width 7.32 inch (186 mm)
Depth 4.92 inch (125 mm)
Material Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details